Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX15006AATT/V+T
MAX15006AATT/V+T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 50MA 6TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX15006AATT/V+T Datasheet
History Price: $2.04000
In Stock: 13500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX15006AATT/V+T vs MAX8891EXK35+T
Part No
MAX15006AATT/V+T
MAX8891EXK35+T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
6V
Voltage - Output (Min/Fixed)
3.3V
3.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1V @ 50mA
0.12V @ 120mA (Typ)
Current - Output
50mA
150mA
Current - Quiescent (Iq)
17 μA
40 μA
Current - Supply (Max)
150 μA
-
PSRR
66dB (100Hz)
65dB (10kHz)
Control Features
-
Enable
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WDFN Exposed Pad
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
6-TDFN (3x3)
SC-70-5