MAX15006AATT+T
MAX15006AATT+T
Active
Description:  IC REG LINEAR 3.3V 50MA 6TDFN
Manufacturer:  Maxim Integrated
History Price: $3.60000
In Stock: 1300
MAX15006AATT+T vs MAX8902AATA+G47
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
5.5V
Voltage - Output (Min/Fixed)
3.3V
0.6V
Voltage - Output (Max)
-
5.3V
Voltage Dropout (Max)
1V @ 50mA
0.15V @ 500mA (Typ)
Current - Output
50mA
500mA
Current - Quiescent (Iq)
17 μA
160 μA
Current - Supply (Max)
150 μA
-
PSRR
66dB (100Hz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
-
Enable
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
6-TDFN (3x3)
8-TDFN-EP (2x2)