☰
MAX149ACPP+
MAX149ACPP+
Obsolete
Description:  IC ADC 10BIT SRL 133K 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX149ACPP+ Datasheet
History Price: $11.58000
In Stock: 2000
MAX149ACPP+ vs MAX1027BEEE+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Number of Bits
-
10
Sampling Rate (Per Second)
-
300k
Number of Inputs
-
4, 8
Input Type
-
Differential, Single Ended
Data Interface
-
SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
Temperature Sensor
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP
Mounting Type
-
Surface Mount