☰
MAX149ACPP+
MAX149ACPP+
Obsolete
Description:  IC ADC 10BIT SRL 133K 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX149ACPP+ Datasheet
History Price: $11.58000
In Stock: 2000
MAX149ACPP+ vs MAX1002CAX
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
6
Sampling Rate (Per Second)
-
60M
Number of Inputs
-
2
Input Type
-
Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
-
2
Architecture
-
Flash
Reference Type
-
Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
-
36-SSOP
Mounting Type
-
Surface Mount