☰
MAX14891ECTP+
MAX14891ECTP+
Obsolete
Description:  IC RECEIVER 0/4 20TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8320
MAX14891ECTP+ vs MAX13088EESA+T
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Half
Receiver Hysteresis
230 mV
100 mV
Data Rate
35Mbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TQFN (4x4)
8-SOIC