Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX14891ECTP+
MAX14891ECTP+
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 20TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX14891ECTP+ Datasheet
History Price: Obsolete
In Stock: 5710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX14891ECTP+ vs MAX13080EASD+
Part No
MAX14891ECTP+
MAX13080EASD+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Full
Receiver Hysteresis
230 mV
100 mV
Data Rate
35Mbps
250kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TQFN (4x4)
14-SOIC