☰
MAX1488EESD
MAX1488EESD
Obsolete
Description:  IC DRIVER 4/0 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1488EESD Datasheet
History Price: Obsolete
In Stock: 14400
MAX1488EESD vs MAX9164EUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
4/0
1/1
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
120Kbps
200Mbps
Voltage - Supply
4.5V ~ 13.2V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
14-TSSOP