☰
MAX1488ECPD
MAX1488ECPD
Obsolete
Description:  IC DRIVER 4/0 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1488ECPD Datasheet
History Price: Obsolete
In Stock: 30240
MAX1488ECPD vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
4/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
100 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.5V ~ 13.2V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC