☰
MAX147CCAP+
MAX147CCAP+
Obsolete
Description:  IC ADC 12BIT SERIAL 20-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX147CCAP+ Datasheet
History Price: $6.62000
In Stock: 44640
MAX147CCAP+ vs MAX1029BCEP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
10
Sampling Rate (Per Second)
-
300k
Number of Inputs
-
6, 12
Input Type
-
Differential, Single Ended
Data Interface
-
3-Wire, Microwire, QSPI, SPI
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
20-QSOP
Mounting Type
-
Surface Mount