☰
MAX147BEAP+
MAX147BEAP+
Active
Description:  IC ADC 12BIT SAR 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX147BEAP+ Datasheet
History Price: $21.37000
In Stock: 25120
MAX147BEAP+ vs MAX1039AEEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
133k
188k
Number of Inputs
4, 8
12
Input Type
Differential, Single Ended
Pseudo-Differential, Single Ended
Data Interface
SPI
I2C
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount