Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Sampling Rate (Per Second)
133k
-
Input Type
Differential, Single Ended
Differential
Configuration
MUX-S/H-ADC
-
Number of A/D Converters
1
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
2.7V ~ 5.25V
-
Voltage - Supply, Digital
2.7V ~ 5.25V
-
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount