Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX14784EASD+
MAX14784EASD+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX14784EASD+ Datasheet
History Price: $7.09000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX14784EASD+ vs MAX13086EASD+T
Part No
MAX14784EASD+
MAX13086EASD+T
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
20 mV
100 mV
Data Rate
500kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC