Sampling Rate (Per Second)
133k
300k
Number of Inputs
4, 8
4, 8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount