☰
MAX14539EEVB+T
MAX14539EEVB+T
Obsolete
Description:  IC MUX SWITCH DPDT ESD 10-UTQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 95
MAX14539EEVB+T vs MAX4539CWP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Applications
Audio, Video
Audio
Multiplexer/Demultiplexer Circuit
-
8:1
Switch Circuit
DPDT
-
Number of Channels
2
1
On-State Resistance (Max)
350mOhm
75Ohm
Voltage - Supply, Single (V-)
2.4V ~ 5.5V
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
100MHz
-
Features
Break-Before-Make
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
-
Supplier Device Package
10-UTQFN (1.4x1.8)
-