Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX14521EETG+T
MAX14521EETG+T
Active
PMIC - Lighting, Ballast Controllers
Description:
IC EL LAMP DRIVER 400HZ 24TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX14521EETG+T Datasheet
History Price: $6.61500
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX14521EETG+T vs MAX753CSE+T
Part No
MAX14521EETG+T
MAX753CSE+T
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
EL Lamp Driver
CCFL Controller
Frequency
400Hz
-
Voltage - Supply
2.7V ~ 5.5V
4V ~ 30V
Current - Supply
350 μA
500 μA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFQFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TQFN (4x4)
16-SOIC