☰
MAX14508EEVB+T
MAX14508EEVB+T
Active
Description:  IC USB SWITCH DPDT 10UTQFN
Manufacturer:  Maxim Integrated
History Price: $3.29000
In Stock: 4640
MAX14508EEVB+T vs MAX4563EEE
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Applications
Audio, USB
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1, 2:2
1:1, 2:1
Switch Circuit
-
SPDT, SPST
Number of Channels
2
4
On-State Resistance (Max)
5Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
950MHz
300MHz
Features
USB 2.0
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-UTQFN (1.4x1.8)
16-QSOP