☰
MAX14508EEVB+T
MAX14508EEVB+T
Active
Description:  IC USB SWITCH DPDT 10UTQFN
Manufacturer:  Maxim Integrated
History Price: $3.29000
In Stock: 34795
MAX14508EEVB+T vs MAX14510EEVB+
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Strip
Status
Active
Active
Applications
Audio, USB
Audio, USB
Multiplexer/Demultiplexer Circuit
2:1, 2:2
2:1, 2:2
Switch Circuit
-
-
Number of Channels
2
2
On-State Resistance (Max)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5V
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
950MHz
950MHz
Features
USB 2.0
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
10-UFQFN
Supplier Device Package
10-UTQFN (1.4x1.8)
10-UTQFN (1.4x1.8)