Sampling Rate (Per Second)
500
165k
Input Type
Differential, Single Ended
Single Ended
Data Interface
3-Wire, Microwire, QSPI, SPI
Parallel
Configuration
MUX-PGA-S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.25V
Features
Internal Oscillator, PGA
Temperature Sensor
Operating Temperature
-45 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
28-TSSOP
Mounting Type
Surface Mount
Surface Mount