Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Maxim Integrated MAX140EPL+
MAX140EPL+
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC 3.5DIGIT 40DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX140EPL+ Datasheet
History Price: $27.92800
In Stock: 16480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX140EPL+ vs MAX130CPL-3
Part No
MAX140EPL+
MAX130CPL-3
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
ADC
ADC
Number of Channels
2
1
Resolution (Bits)
3.5 Digit
3.5 Digit
Sampling Rate (Per Second)
-
-
Data Interface
-
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.5V ~ 7V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
40-PDIP