Type
ADC
Data Acquisition System (DAS)
Resolution (Bits)
3.5 Digit
14 b
Sampling Rate (Per Second)
-
76k
Data Interface
-
DSP, Parallel
Voltage Supply Source
Single Supply
Analog and Digital, Dual ?
Voltage - Supply
2.5V ~ 7V
-5.25V ~ 5.25V, 4.75V ~ -4.75V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
40-PDIP
36-SSOP