☰
MAX1406EWE
MAX1406EWE
Obsolete
Description:  IC TRANSCEIVER FULL 3/3 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX1406EWE Datasheet
History Price: Obsolete
In Stock: 46880
MAX1406EWE vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
3/3
1/1
Duplex
Full
Full
Receiver Hysteresis
650 mV
100 mV
Data Rate
230kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC