Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX136C/D
MAX136C/D
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC DIE
Manufacturer:
Maxim Integrated
Datasheet:
MAX136C/D Datasheet
History Price: Active
In Stock: 20070
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX136C/D vs MAX1069CCUD
Part No
MAX136C/D
MAX1069CCUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
58.6k
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
-
I2C
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
-
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.6V ~ 3.2V
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
Die
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
Die
14-TSSOP
Mounting Type
Surface Mount
Surface Mount