Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX1365ECM
MAX1365ECM
Active
PMIC - Display Drivers
Description:
DIGIT PANEL METERS
Manufacturer:
Maxim Integrated
Datasheet:
MAX1365ECM Datasheet
History Price: $15.95000
In Stock: 15040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1365ECM vs MAX6853AEE
Part No
MAX1365ECM
MAX6853AEE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
LED
Vacuum Fluorescent (VF)
Configuration
7 Segment
5 x 7 (Matrix)
Interface
-
I2C
Digits or Characters
A/D 4.5 Digits
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
-
1.65 mA
Voltage - Supply
2.7V ~ 5.25V
2.7V ~ 36V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
48-LQFP (7x7)
16-QSOP