Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Maxim Integrated MAX134EPL+
MAX134EPL+
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DMM CIRC 3 3/4 DIG 40-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX134EPL+ Datasheet
History Price: $39.45000
In Stock: 5785
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX134EPL+ vs MAX127BCAI+
Part No
MAX134EPL+
MAX127BCAI+
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
ADC
Data Acquisition System (DAS), ADC
Number of Channels
4
8
Resolution (Bits)
3.75 Digit
12 b
Sampling Rate (Per Second)
20
8k
Data Interface
-
I2C, Serial
Voltage Supply Source
Dual ?
Single Supply
Voltage - Supply
?V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
40-PDIP
28-SSOP