Type
-
Data Acquisition System (DAS)
Sampling Rate (Per Second)
-
76k
Data Interface
-
DSP, Parallel
Voltage Supply Source
-
Analog and Digital, Dual ?
Voltage - Supply
-
-5.25V ~ 5.25V, 4.75V ~ -4.75V, 4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
-
36-SSOP