Series
Automotive, AEC-Q100
-
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
135mW x 2 @ 32Ohm
3W x 1 @ 3Ohm
Voltage - Supply
4V ~ 5.5V
4.5V ~ 5.5V
Features
Depop, Short-Circuit Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-QSOP
12-TQFN (4x4)
Package / Case
16-SSOP (0.154", 3.90mm Width)
12-WQFN Exposed Pad