☰
MAX13103EEBX
MAX13103EEBX
Active
Description:  IC TRANSLTR BIDIRECTIONAL 36UCSP
Manufacturer:  Maxim Integrated
History Price: $3.92000
In Stock: 7860
MAX13103EEBX vs MAX3372EEBL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
16
2
Voltage - VCCA
1.1 V ~ 1.65 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.2 V ~ 5.5 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
20Mbps
230kbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-WFBGA, CSPBGA
8-WFBGA, CSPBGA
Supplier Device Package
36-UCSP (3.06x3.06)
8-UCSP (1.52x1.52)