Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX13101EEBX
MAX13101EEBX
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 36UCSP
Manufacturer:
Maxim Integrated
Datasheet:
MAX13101EEBX Datasheet
History Price: $3.92000
In Stock: 1740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX13101EEBX vs MAX3341EEBE
Part No
MAX13101EEBX
MAX3341EEBE
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
16
1
Voltage - VCCA
1.2 V ~ 5.5 V
4 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
4 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
20Mbps
12Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-WFBGA, CSPBGA
16-WFBGA, CSPBGA
Supplier Device Package
36-UCSP (3.06x3.06)
16-UCSP (2.02x2.02)