☰
MAX13088EESA+T
MAX13088EESA+T
Active
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Maxim Integrated
History Price: $6.33000
In Stock: 47840
MAX13088EESA+T vs MAX13086EASD+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
100 mV
100 mV
Data Rate
16Mbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC