☰
MAX1306ECM+
MAX1306ECM+
Obsolete
Description:  IC ADC 12BIT SAR 48LQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1306ECM+ Datasheet
History Price: $8.04000
In Stock: 26960
MAX1306ECM+ vs MAX1002CAX
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
6
Sampling Rate (Per Second)
901k
60M
Number of Inputs
2
2
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
ADC
Ratio - S/H:ADC
2:1
0:1
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
4.75V ~ 5.25V
Features
Simultaneous Sampling
Internal Oscillator, Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
48-LQFP
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
36-SSOP
Mounting Type
Surface Mount
Surface Mount