☰
MAX13047EEVB+T
MAX13047EEVB+T
Active
Description:  IC TRANSLATOR BIDIR 10UTQFN
Manufacturer:  Maxim Integrated
History Price: $10.59000
In Stock: 18160
MAX13047EEVB+T vs MAX3373EEBL
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
2
Channels per Circuit
2
1
Voltage - VCCA
1.1 V ~ 3.6 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Push-Pull
Open Drain, Push-Pull, Tri-State
Data Rate
16Mbps
8Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Thermal-Shutdown Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFQFN
8-WFBGA, CSPBGA
Supplier Device Package
10-UTQFN (1.4x1.8)
8-UCSP (1.52x1.52)