☰
MAX13042EETD+
MAX13042EETD+
Active
Description:  IC TRANSLTR BIDIRECTIONAL 14TDFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 14480
MAX13042EETD+ vs MAX3373EEBL+
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Translator Type
Voltage Level
-
Channel Type
Bidirectional
-
Number of Circuits
1
-
Channels per Circuit
4
-
Voltage - VCCA
1.62 V ~ 3.2 V
-
Voltage - VCCB
2.2 V ~ 3.6 V
-
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
-
Data Rate
100Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Features
Power Supply Decoupling
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
9-WFBGA, CSPBGA
Supplier Device Package
14-TDFN (3x3)
9-UCSP (1.52x1.52)