☰
MAX13042EETD+
MAX13042EETD+
Active
Description:  IC TRANSLTR BIDIRECTIONAL 14TDFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 14480
MAX13042EETD+ vs MAX3004EUP+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
4
8
Voltage - VCCA
1.62 V ~ 3.2 V
1.2 V ~ 5.5 V
Voltage - VCCB
2.2 V ~ 3.6 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
Tri-State, Non-Inverted
Data Rate
100Mbps
35Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power Supply Decoupling
Power Supply Decoupling
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TDFN (3x3)
20-TSSOP