Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX13042EETD+
MAX13042EETD+
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 14TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX13042EETD+ Datasheet
History Price: Active
In Stock: 14480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX13042EETD+ vs MAX13047EEVB+T
Part No
MAX13042EETD+
MAX13047EEVB+T
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
2
Voltage - VCCA
1.62 V ~ 3.2 V
1.1 V ~ 3.6 V
Voltage - VCCB
2.2 V ~ 3.6 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
Push-Pull
Data Rate
100Mbps
16Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Power Supply Decoupling
Thermal-Shutdown Protection
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
10-UFQFN
Supplier Device Package
14-TDFN (3x3)
10-UTQFN (1.4x1.8)