☰
MAX13013EBT
MAX13013EBT
Obsolete
Description:  IC TRANSLTR BIDIRECTIONAL 6UCSP
Manufacturer:  Maxim Integrated
Datasheet:   MAX13013EBT Datasheet
History Price: $1.06000
In Stock: 21140
MAX13013EBT vs MAX3372EEBL
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
1
2
Voltage - VCCA
1.2 V ~ 3.2 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 3.6 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
100Mbps
230kbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, CSPBGA
8-WFBGA, CSPBGA
Supplier Device Package
6-UCSP (3x2)
8-UCSP (1.52x1.52)