Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX13013EBT
MAX13013EBT
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 6UCSP
Manufacturer:
Maxim Integrated
Datasheet:
MAX13013EBT Datasheet
History Price: $1.06000
In Stock: 16880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX13013EBT vs MAX3001EEUP
Part No
MAX13013EBT
MAX3001EEUP
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
1
8
Voltage - VCCA
1.2 V ~ 3.2 V
1.2 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 3.6 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
100Mbps
4Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, CSPBGA
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
6-UCSP (3x2)
20-TSSOP