☰
MAX13005EEBE+
MAX13005EEBE+
Active
Description:  LOW-VOLTAGE LEVEL TRANSLATOR
Manufacturer:  Maxim Integrated
History Price: $2.14000
In Stock: 44630
MAX13005EEBE+ vs MAX3003EBP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
6
8
Voltage - VCCA
0.9 V ~ 3.6 V
1.2 V ~ 5.5 V
Voltage - VCCB
1.5 V ~ 3.6 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
20Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFBGA, CSPBGA
20-WFBGA, CSPBGA
Supplier Device Package
16-UCSP (2.02x2.02)
20-UCSP (2.03x2.54)