☰
MAX1295BEEI+
MAX1295BEEI+
Active
Description:  IC ADC 12BIT SAR 28QSOP
Manufacturer:  Maxim Integrated
History Price: $28.06000
In Stock: 31760
MAX1295BEEI+ vs MAX1065BCUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
265k
165k
Number of Inputs
3, 6
1
Input Type
Pseudo-Differential, Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount