Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1295BEEI+
MAX1295BEEI+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 28QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1295BEEI+ Datasheet
History Price: $28.06000
In Stock: 48780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1295BEEI+ vs MAX1036MEKA
Part No
MAX1295BEEI+
MAX1036MEKA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
265k
188k
Number of Inputs
3, 6
2, 4
Input Type
Pseudo-Differential, Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
I2C
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
4.5V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
SOT-23-8
Supplier Device Package
28-QSOP
SOT-23-8
Mounting Type
Surface Mount
Surface Mount