☰
MAX127BCAI+
MAX127BCAI+
Active
Description:  IC DAS/ADC 12BIT 8K 28SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX127BCAI+ Datasheet
History Price: $34.35000
In Stock: 41990
MAX127BCAI+ vs MAX130EPL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Data Acquisition System (DAS), ADC
ADC
Number of Channels
8
1
Resolution (Bits)
12 b
3.5 Digit
Sampling Rate (Per Second)
8k
-
Data Interface
I2C, Serial
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SSOP (0.209", 5.30mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
28-SSOP
40-PDIP