☰
MAX127AENG+
MAX127AENG+
Active
Description:  IC DAS/ADC 12BIT 8K 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX127AENG+ Datasheet
History Price: $48.74733
In Stock: 26000
MAX127AENG+ vs MAX127BCAI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Data Acquisition System (DAS), ADC
Data Acquisition System (DAS), ADC
Number of Channels
8
8
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
8k
8k
Data Interface
I2C, Serial
I2C, Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-PDIP
28-SSOP