☰
MAX127ACNG
MAX127ACNG
Obsolete
Description:  IC DAS 12BIT 8K 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX127ACNG Datasheet
History Price: Obsolete
In Stock: 49175
MAX127ACNG vs MAX130EPL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Data Acquisition
ADC
Number of Channels
8
1
Resolution (Bits)
12 b
3.5 Digit
Sampling Rate (Per Second)
8k
-
Data Interface
Serial
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
-
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
40-PDIP