☰
MAX1265BEEI+
MAX1265BEEI+
Active
Description:  IC ADC 12BIT SAR 28QSOP
Manufacturer:  Maxim Integrated
History Price: $30.01000
In Stock: 47310
MAX1265BEEI+ vs MAX1002CAX
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
6
Sampling Rate (Per Second)
265k
60M
Number of Inputs
3, 6
2
Input Type
Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
MUX-S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
28-QSOP
36-SSOP
Mounting Type
Surface Mount
Surface Mount