Sampling Rate (Per Second)
133k
250k
Number of Inputs
2, 4
4, 8
Input Type
Differential, Pseudo-Differential, Single Ended
Pseudo-Differential, Single Ended
Data Interface
MICROWIRE?, QSPI?, and SPI?
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 3.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
28-QSOP
Mounting Type
Surface Mount
Surface Mount