☰
MAX1249AEEE+
MAX1249AEEE+
Active
Description:  IC ADC 10BIT SAR 16QSOP
Manufacturer:  Maxim Integrated
History Price: $13.61050
In Stock: 23920
MAX1249AEEE+ vs MAX1061BEEI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
10
10
Sampling Rate (Per Second)
133k
250k
Number of Inputs
2, 4
4, 8
Input Type
Differential, Single Ended
Pseudo-Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
1.8V ~ 3.9V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
28-QSOP
Mounting Type
Surface Mount
Surface Mount