Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX1247ACEE
MAX1247ACEE
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1247ACEE Datasheet
History Price: $6.92000
In Stock: 20510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1247ACEE vs MAX1069CCUD
Part No
MAX1247ACEE
MAX1069CCUD
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
133k
58.6k
Number of Inputs
2, 4
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount