☰
MAX1238EEE+
MAX1238EEE+
Active
Description:  IC ADC 12BIT SAR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1238EEE+ Datasheet
History Price: $18.32000
In Stock: 36020
MAX1238EEE+ vs MAX1069BEUD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
94.4k
58.6k
Number of Inputs
6, 12
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
I2C
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount