☰
MAX1238EEE+
MAX1238EEE+
Active
Description:  IC ADC 12BIT SAR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1238EEE+ Datasheet
History Price: $18.32000
In Stock: 38160
MAX1238EEE+ vs MAX1029BCEP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
94.4k
300k
Number of Inputs
6, 12
6, 12
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
I2C
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
20-QSOP
Mounting Type
Surface Mount
Surface Mount