☰
MAX122BCNG
MAX122BCNG
Obsolete
Description:  IC ADC 12BIT SAR 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX122BCNG Datasheet
History Price: $15.09000
In Stock: 24640
MAX122BCNG vs MAX1027BCEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
10
Sampling Rate (Per Second)
333k
300k
Number of Inputs
1
4, 8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V, -10.8V ~ 15.75V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
16-QSOP
Mounting Type
Through Hole
Surface Mount