☰
MAX1228AEEP
MAX1228AEEP
Active
Description:  12-BIT ADC WITH FIFO
Manufacturer:  Maxim Integrated
Datasheet:   MAX1228AEEP Datasheet
History Price: Active
In Stock: 23360
MAX1228AEEP vs MAX1027BCEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
300k
300k
Number of Inputs
6, 12
4, 8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
3-Wire, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 3.6V
Features
Internal Oscillator, Temperature Sensor
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount